EN
  • EN
  • DE

NSBC114EPDXV6T5G

Part No NSBC114EPDXV6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP 50V SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name NSBC114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887643-NSBC114EPDXV6T5G
Ultra Librarian 3D Model Ultra Librarian NSBC114EPDXV6T5G CAD Model

Description

Introducing the NSBC114EPDXV6T5G from ON Semiconductor

The NSBC114EPDXV6T5G is a state-of-the-art product from ON Semiconductor, designed to meet the demanding requirements of modern electronic applications. This innovative component is a testament to ON Semiconductor's commitment to providing high-quality, reliable, and energy-efficient solutions to the electronics industry.

Key Features

  • High Performance: The NSBC114EPDXV6T5G boasts excellent performance characteristics, making it suitable for a wide range of applications. Its design ensures optimal functionality even under challenging conditions.
  • Energy Efficiency: As with all ON Semiconductor products, energy efficiency is at the forefront. This component is engineered to consume minimal power, helping to reduce the overall energy footprint of the devices it powers.
  • Durability: Durability is a hallmark of ON Semiconductor components, and the NSBC114EPDXV6T5G is no exception. It is built to withstand the rigors of daily use, ensuring a long service life and consistent performance.
  • Compact Form Factor: The compact design of the NSBC114EPDXV6T5G allows it to be easily integrated into a variety of electronic circuits without taking up excessive space, making it an ideal choice for space-constrained applications.

Applications

The versatility of the NSBC114EPDXV6T5G makes it suitable for a diverse array of applications. It is commonly used in:

  • Power management circuits
  • Signal processing units
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems
  • Industrial controls

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NSBC114EPDXV6T5G is a product that lives up to this reputation. Each component is rigorously tested to ensure it meets the highest standards of reliability and performance. When you choose the NSBC114EPDXV6T5G, you can be confident that you are getting a product that will perform reliably over time, even in the most demanding environments.

Environmental Considerations

In addition to its technical merits, the NSBC114EPDXV6T5G is designed with environmental considerations in mind. ON Semiconductor is dedicated to reducing the environmental impact of its products, and this component is produced with eco-friendly materials and processes, aligning with global environmental standards.

For those seeking a high-quality, efficient, and reliable electronic component, the NSBC114EPDXV6T5G from ON Semiconductor is an excellent choice that will not disappoint.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0083 $115.9545
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9136 $292.3520
425+ $0.8189 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess