EN
  • EN
  • DE

NSBC144EPDXV6T5G

Part No NSBC144EPDXV6T5G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN/PNP 50V SOT563  /  Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel (TR)
Product Status Last Time Buy
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 500mW
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number NSBC144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NSBC144EPDXV6T5GOS,ONSONSNSBC144EPDXV6T5G,2156-NSBC144EPDXV6T5G-OS
Standard Package 8,000
Win Source Part Number 1082752-NSBC144EPDXV6T5G
Ultra Librarian 3D Model Ultra Librarian NSBC144EPDXV6T5G CAD Model

Description

ON Semiconductor NSBC144EPDXV6T5G Overview

The NSBC144EPDXV6T5G is a high-performance, low-power NPN transistor from ON Semiconductor, designed to meet the demanding requirements of modern electronic circuits. This versatile transistor is ideal for a wide range of applications, from signal processing to power management, thanks to its robust design and efficient operation. Crafted with precision, the NSBC144EPDXV6T5G offers engineers and designers a reliable component that delivers consistent performance across various conditions.

Key Features

  • High Current Gain: The NSBC144EPDXV6T5G boasts a high current gain (hFE), which ensures efficient amplification of electrical signals, making it suitable for high-sensitivity applications.
  • Low Saturation Voltage: Its low V<sub>CE(sat) allows for reduced power loss during switching, contributing to the overall energy efficiency of the circuit.
  • Complementary PNP Type Available: This NPN transistor has a complementary PNP type, enabling the creation of push-pull amplifier configurations for more balanced and efficient circuit designs.
  • Robust Thermal Performance: With a superior thermal management design, the NSBC144EPDXV6T5G can operate effectively across a wide temperature range, ensuring reliability in various environmental conditions.
  • Small Package Footprint: Encased in a compact SOT-563 package, the transistor saves valuable board space, allowing for more dense and intricate circuit designs without compromising performance.

Applications

  • Power Management Circuits
  • Signal Processing Units
  • Audio Amplifiers
  • Switching Networks
  • Driver Stages in Hi-Fi Systems
  • Portable and Consumer Electronics

The NSBC144EPDXV6T5G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of efficiency, thermal stability, and compact form factor makes it an excellent choice for designers seeking to enhance their products with superior electronic performance. Whether used in audio, power, or signal processing applications, the NSBC144EPDXV6T5G is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
5,240+ $0.0191 $100.0840
8,110+ $0.0185 $150.0350
11,175+ $0.0179 $200.0325
14,455+ $0.0173 $250.0715
19,355+ $0.0155 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess