EN
  • EN
  • DE

NSD070ALT1G

Part No NSD070ALT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 70V 200MA SOT23-3 / Diode Array 1 Pair Common Anode Standard 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Reel - TR
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 nA @ 70 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number NSD070
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSD070ALT1GOSTR,NSD070ALT1G-ND,NSD070ALT1GOSDKR,NSD070ALT1GOSCT
Standard Package 3,000
Win Source Part Number 1325149-NSD070ALT1G
Ultra Librarian 3D Model Ultra Librarian NSD070ALT1G CAD Model

Description

ON Semiconductor NSD070ALT1G Overview

The NSD070ALT1G is a cutting-edge semiconductor product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a Schottky Barrier Diode, highly optimized for low forward voltage drop while providing superior switching performance and reliability. It is an ideal component for a wide range of applications, including power management, voltage clamping, and protection circuits in consumer, automotive, and industrial electronics.

Key Features

  • Low Forward Voltage: The NSD070ALT1G is engineered with a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capacity: With its ability to handle high current, this diode is suitable for circuits that require robust current flow without compromising performance.
  • Fast Switching Speed: The device offers fast switching capabilities, making it an excellent choice for high-frequency applications.
  • Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power waste when the diode is in the off state.
  • Surface Mount Package: The NSD070ALT1G comes in a compact SOD-123 package, which is ideal for space-constrained applications and allows for efficient assembly in automated SMT lines.
  • Pb-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and this product is lead-free and RoHS compliant, making it suitable for use in green products.

Applications

The versatility of the NSD070ALT1G allows it to be used in various applications. These include:

  • DC-DC Converters
  • Power Supply Circuits
  • LED Lighting Systems
  • Automotive Power Management
  • Portable Devices
  • Reverse Voltage and Current Protection

Quality and Reliability

ON Semiconductor ensures that the NSD070ALT1G meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control procedures to guarantee performance even in the most demanding conditions. Customers can rely on ON Semiconductor's commitment to delivering semiconductor solutions that lead the industry in performance, efficiency, and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess