EN
  • EN
  • DE

NSI45030ATIG

Part No NSI45030ATIG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832817-NSI45030ATIG
Ultra Librarian 3D Model Ultra Librarian NSI45030ATIG CAD Model

Description

The ON Semiconductor NSI45030ATIG is a robust, high-performance constant current regulator (CCR) designed for driving LEDs in a wide range of lighting applications. This compact and energy-efficient component is an ideal solution for automotive, industrial, and general lighting applications where consistent illumination and long-term reliability are paramount.

Key Features

  • Constant Current Output: The device provides a well-regulated output current of 30mA, making it suitable for a series of LEDs.
  • Wide Voltage Range: It operates over a wide voltage range of 45V to 250V, accommodating various power supplies and ensuring stable LED performance.
  • Thermal Protection: The NSI45030ATIG includes an integrated thermal shutdown feature that protects the device and the LEDs from overheating, thereby enhancing system reliability.
  • High Power Dissipation: With a power dissipation of 1W, this CCR can handle higher power applications with ease.
  • Simple Design: The simplicity of the CCR design reduces the need for additional components, facilitating easier and more cost-effective circuit designs.
  • SC-59 Package: Encased in a small SC-59 package, the NSI45030ATIG is suitable for space-constrained applications.

Applications

  • Automotive interior and exterior lighting
  • Commercial and residential LED lighting
  • Street lighting
  • Portable and battery-powered lighting
  • Signage and traffic signals

Product Benefits

The NSI45030ATIG CCR offers an array of benefits for designers and manufacturers. Its constant current output ensures uniform brightness and color consistency across LED arrays, while the wide input voltage range and thermal protection contribute to a long operational lifespan. The small package size and low component count make it an excellent choice for compact designs, reducing both the complexity and the cost of the overall lighting solution.

ON Semiconductor's commitment to quality and performance is reflected in the NSI45030ATIG, making it a reliable and cost-effective choice for driving LED arrays in a multitude of lighting applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess