EN
  • EN
  • DE

NSPU3071N2T5G

Part No NSPU3071N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description UNI-DIRECTIONAL SURGE PRO / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Base Product Number NSPU3071
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NSPU3071N2T5GTR,NSPU3071N2T5G-ND,488-NSPU3071N2T5GCT,488-NSPU3071N2T5GDKR
Standard Package 8,000
Win Source Part Number 1334944-NSPU3071N2T5G
Ultra Librarian 3D Model Ultra Librarian NSPU3071N2T5G CAD Model

Description

The NSPU3071N2T5G is a state-of-the-art ESD protection diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to provide superior protection for sensitive electronic components against electrostatic discharge (ESD), which can cause irreversible damage to electronic devices.

Key Features:

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any ESD event is quickly and effectively suppressed, protecting the downstream components from high-voltage spikes.
  • High Surge Capability: With its robust design, the NSPU3071N2T5G can withstand high ESD surge events, making it suitable for use in environments where such occurrences are common.
  • Fast Response Time: The diode reacts swiftly to ESD strikes, providing immediate protection and minimizing the risk of damage to the protected component.
  • Low Capacitance: The device features low capacitance, which is crucial for maintaining signal integrity, especially in high-speed data applications.
  • Small Package Size: The NSPU3071N2T5G comes in a compact SOD-882 package, which is ideal for space-constrained applications.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications:

The NSPU3071N2T5G is versatile and can be used across various applications where ESD protection is critical. It is particularly suitable for:

  • Portable Electronics
  • Smartphones and Tablets
  • Computer Peripherals
  • USB Interfaces
  • High-Speed Data Lines

Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The NSPU3071N2T5G is built to meet the high standards set by the industry, ensuring long-term reliability and performance even in the most demanding conditions.

Environmental Impact:

As an environmentally conscious company, ON Semiconductor ensures that the NSPU3071N2T5G adheres to green standards, contributing to the reduction of the carbon footprint of electronic products where it is implemented.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0607 $57.9685
2,325+ $0.0498 $115.7850
3,590+ $0.0483 $173.3970
4,955+ $0.0467 $231.3985
6,395+ $0.0452 $289.0540
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess