EN
  • EN
  • DE

NSR0170HT1G

Part No NSR0170HT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 70 V 70mA (DC) Surface Mount SOD-323
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name NSR0170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSR0170HT1G-ND, NSR0170HT1GOSCT, NSR0170HT1GOSDKR, NSR0170HT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887658-NSR0170HT1G
Ultra Librarian 3D Model Ultra Librarian NSR0170HT1G CAD Model

Description

Product Overview: NSR0170HT1G by ON Semiconductor

The NSR0170HT1G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This diode is engineered to offer a seamless blend of low forward voltage drop and high current capability, which makes it an excellent choice for a wide range of applications, including power management, battery charging, and voltage clamping.

Key Features

  • Low Forward Voltage Drop: The NSR0170HT1G boasts a very low forward voltage drop, which enhances the overall efficiency of the applications in which it is used by minimizing power loss during conduction.
  • High Current Capacity: With its ability to handle high current, this diode is suitable for circuits that require efficient current flow, contributing to the reliability and performance of the system.
  • Small Package Size: Packaged in a compact SOD-323 footprint, the NSR0170HT1G is ideal for space-constrained applications, allowing designers to optimize board space without sacrificing performance.
  • Low Leakage Current: The device is characterized by its low leakage current, which is crucial for maintaining energy efficiency, especially in battery-powered applications.
  • Guard Ring for Stress Protection: It features a guard ring that provides enhanced ruggedness and long-term reliability, particularly important in applications subject to high surge conditions.

Applications

The versatile NSR0170HT1G Schottky barrier diode is suitable for a variety of applications, including:

  • Switching power supply systems
  • DC-DC converters
  • Power OR-ing applications
  • Reverse battery protection
  • Load switch
  • Step-down converters

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NSR0170HT1G complies with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant components. Additionally, the product is backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring reliability and performance in even the most demanding conditions.

In summary, the NSR0170HT1G from ON Semiconductor is a superior choice for designers looking for a Schottky barrier diode that offers high efficiency, robustness, and compactness, suitable for a myriad of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess