EN
  • EN
  • DE

NSS40302PDR2G

Part No NSS40302PDR2G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 115mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 1A, 2V
Maximum Power Dissipation 653mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 045379-NSS40302PDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSS40302PDR2G CAD Model

Description

The NSS40302PDR2G is a high-performance, P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leading name in energy-efficient innovations. This semiconductor device is engineered to deliver efficient power management and control across a wide range of applications, making it an ideal choice for designers looking to optimize their power circuits in terms of both performance and energy consumption.

Key Features

  • Low RDS(on): The NSS40302PDR2G boasts a low on-state resistance, which translates to reduced conduction losses and improved efficiency in power switching applications.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and power levels, making it suitable for demanding environments.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the NSS40302PDR2G offers enhanced performance with reduced gate charge and lower capacitance.
  • Thermal Management: The device is housed in a robust package designed for optimal thermal management, ensuring reliable operation even under high temperature conditions.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simplified drive circuitry in high-side switch configurations, which can be beneficial in applications such as load switching and power management.

Applications

The versatile nature of the NSS40302PDR2G makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Load switch applications
  • Battery management systems
  • Motor control circuits
  • Other power management tasks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The NSS40302PDR2G is no exception, with its design and manufacturing processes geared towards ensuring reliability and longevity in all its intended applications.

Whether you're developing power supplies, working on motor control solutions, or designing battery management systems, the NSS40302PDR2G from ON Semiconductor is a component that promises to enhance the efficiency and reliability of your projects.

You May Also Be Interested in

Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 3NPN/3PNP DARL 60V 12SIP
Need more? Email Us
Sanken
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8673 $52.0380
125+ $0.8124 $101.5500
195+ $0.7849 $153.0555
275+ $0.7301 $200.7775
360+ $0.7026 $252.9360
445+ $0.6752 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess