EN
  • EN
  • DE

NST857BDP6T5G

Part No NST857BDP6T5G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS 2PNP 45V 0.1A SOT963  /  Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr onsemi
Package Tape & Reel
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 700mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 220 @ 2mA, 5V
Power - Max 350mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-963
Supplier Device Package SOT-963
Base Product Number NST857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names NST857BDP6T5GOSDKR,NST857BDP6T5GOSCT,NST857BDP6T5GOSTR,NST857BDP6T5G-ND
Standard Package 8,000
Win Source Part Number 968408-NST857BDP6T5G
Ultra Librarian 3D Model Ultra Librarian NST857BDP6T5G CAD Model

Description

ON Semiconductor NST857BDP6T5G Overview

The NST857BDP6T5G is a high-performance, dual N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is tailored for power switching applications that demand a high efficiency and reliability. The NST857BDP6T5G is encapsulated in a compact 6-lead TSOP package, which is ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)), which reduces power loss and improves overall efficiency in circuits where it is deployed.
  • High Current Capacity: With an ability to handle substantial current, the NST857BDP6T5G is suitable for high-power applications, ensuring robust performance even under heavy load conditions.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET make it an excellent choice for high-speed power switching applications, contributing to reduced switching losses.
  • Thermal Performance: The device has been engineered for optimal thermal performance, which helps in maintaining stability and prolonging the lifespan of the product even at high temperatures.
  • Low Threshold Voltage: It operates at a low threshold voltage, which allows for better control of the switching operations at lower voltages.

Applications

The NST857BDP6T5G is versatile and can be used in a wide range of electronic applications. These include:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Applications
  • Telecommunication Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NST857BDP6T5G is no exception. It is built to meet rigorous industry standards, ensuring performance and durability in various environments and applications. Customers can trust this product to deliver consistent performance over its operational lifespan.

Environmental Compliance

The NST857BDP6T5G complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. ON Semiconductor's dedication to sustainability is reflected in their products, which are designed to minimize ecological impact while maximizing efficiency and value.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1202 $50.4840
890+ $0.1126 $100.2140
1,380+ $0.1088 $150.1440
1,980+ $0.1011 $200.1780
2,570+ $0.0973 $250.0610
3,210+ $0.0935 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess