EN
  • EN
  • DE

NSTB1004DXV5T1G

Part No NSTB1004DXV5T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN/PNP PREBIAS SOT553
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) - - - - Surface Mount SOT-553
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SOT-553
Case / Package SOT-553
Family Name NSTB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887668-NSTB1004DXV5T1G
Ultra Librarian 3D Model Ultra Librarian NSTB1004DXV5T1G CAD Model

Description

The ON Semiconductor NSTB1004DXV5T1G is a high-performance, dual N-channel Trench MOSFET designed to deliver efficient power management and control for a wide array of applications. This advanced semiconductor device is engineered to provide low on-resistance and high switching speed, making it an ideal choice for power conversion and management tasks in modern electronic systems.

Key Features

  • Low On-Resistance: The NSTB1004DXV5T1G boasts an ultra-low on-resistance, which significantly reduces conduction losses and enhances the overall efficiency of the system it is integrated into.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation, thereby improving the performance of power supplies and converters.
  • Dual N-Channel: The dual N-channel configuration allows for compact circuit designs by integrating two transistors in one package, saving space and reducing component count.
  • Power Saving: Its efficient design contributes to energy savings, making it suitable for battery-operated devices and eco-friendly solutions.
  • Robust Thermal Performance: The device is encapsulated in a small surface-mounted package that enhances thermal performance and reliability under high-current conditions.

Applications

The NSTB1004DXV5T1G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switching
  • Motor Control Circuits
  • LED Lighting Systems

Technical Specifications

  • Voltage Rating: 30V
  • Continuous Drain Current: 8.7A
  • Power Dissipation: 1.25W
  • Operating Temperature Range: -55°C to 150°C
  • Package: 6-Lead TSOP

The ON Semiconductor NSTB1004DXV5T1G is a testament to the company's commitment to providing cutting-edge technology that meets the increasing demands for energy efficiency and miniaturization in electronics. It is a reliable and cost-effective solution for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess