EN
  • EN
  • DE

NSV1C300ET4G-VF01

Part No NSV1C300ET4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A 3DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 2.1 W Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NSV1C300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number NSV1C300ET4G-VF01OSDKR, NSV1C300ET4G-VF01OSTR, NSV1C300ET4G-VF01OSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887670-NSV1C300ET4G-VF01
Ultra Librarian 3D Model Ultra Librarian NSV1C300ET4G-VF01 CAD Model

Description

ON Semiconductor NSV1C300ET4G-VF01 Product Overview

The NSV1C300ET4G-VF01 from ON Semiconductor is a cutting-edge, surface-mount, Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic circuits from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This high-performance component is an essential safeguard for a wide array of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • High Surge Capability: The NSV1C300ET4G-VF01 is capable of handling high transient power surges, ensuring robust protection for your electronic devices.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode minimizes the stress on protected components during a transient event.
  • Fast Response Time: The device reacts swiftly to transient events, providing immediate protection to the sensitive circuitry.
  • Surface Mount Package: The SMC package allows for efficient PCB space utilization and is ideal for automated assembly processes.
  • Automotive Qualified: This product meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.

Electrical Characteristics

The NSV1C300ET4G-VF01 has an impressive operating junction temperature range from -55°C to +150°C, making it suitable for a wide range of environmental conditions. It also features a stand-off voltage of 30V, which is the maximum reverse voltage it can withstand without conducting. The maximum peak pulse power dissipation is 1500W at 10/1000µs waveform, which indicates its capability to absorb high-energy surges.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Protection
  • Consumer Electronic Devices

The NSV1C300ET4G-VF01 is a versatile component that offers high-quality transient voltage suppression, ensuring the longevity and reliability of electronic systems. ON Semiconductor's commitment to quality and performance is evident in this TVS diode, making it a top choice for engineers and designers looking for effective circuit protection solutions.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NSV1C300ET4G-VF01 is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for your electronic designs.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess