EN
  • EN
  • DE

ZTX1048ASTZ

Part No ZTX1048ASTZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 17.5V 4A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 17.5V
Max Vce (sat) 245mV @ 20mA, 4A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 122020-ZTX1048ASTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX1048ASTZ CAD Model

Description

Introducing the ZTX1048ASTZ Transistor by Diodes Incorporated

The ZTX1048ASTZ is a high-performance, medium power, NPN silicon planar medium power transistor designed by the renowned semiconductor manufacturer Diodes Incorporated. This transistor is a part of their Zetex range, which is well-known for efficiency and reliability. The ZTX1048ASTZ is specifically engineered to deliver excellent performance in a wide array of applications, making it a versatile component for various electronic circuits.

This device is housed in an E-Line package, which not only ensures a compact footprint on printed circuit boards but also offers good thermal performance for better reliability and longevity. The ZTX1048ASTZ boasts a continuous collector current (Ic) of up to 2A, making it suitable for moderate power applications. With a collector-emitter voltage (Vceo) of up to 30V, it can handle a good range of operating conditions.

The ZTX1048ASTZ transistor features a high hFE (DC current gain) category, which ensures that a minimal base current can control a larger collector current, providing an efficient amplification factor for the transistor. This characteristic makes it ideal for use in linear amplification and switching applications.

Additionally, the ZTX1048ASTZ offers fast switching speeds, which is a critical parameter for high-frequency operations and pulse applications. This makes it an excellent choice for use in power management circuits, motor control, audio amplifiers, and signal processing where rapid transitions are required.

Diodes Incorporated has designed the ZTX1048ASTZ with a focus on quality and reliability. Each transistor is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by the industry. As such, the ZTX1048ASTZ is not only a testament to Diodes Incorporated's commitment to excellence but also a reliable and efficient solution for designers and engineers looking to enhance their electronic designs.

Whether you are developing consumer electronics, automotive systems, or industrial equipment, the ZTX1048ASTZ from Diodes Incorporated is a component that can help you achieve the performance and efficiency you require in your electronic projects.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7320 $58.5600
195+ $0.6008 $117.1560
300+ $0.5819 $174.5700
415+ $0.5632 $233.7280
535+ $0.5444 $291.2540
710+ $0.4881 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess