EN
  • EN
  • DE

NSV9435T1G

Part No NSV9435T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description High Current Bias Resistor Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Resistor - Base (R1) (Ohms) 10k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 125 @ 800mA, 1V
Vce Saturation (Maximum) @ Ib, Ic 550mV @ 300mA, 3A
Frequency - Transition 110MHz
Power - Max 720mW
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223 (TO-261)
Win Source Part Number 1232287-NSV9435T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NSV9435
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NSV9435T1G CAD Model

Description

The NSV9435T1G is a high-performance P-Channel Trench MOSFET designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient semiconductor device is engineered to address the demanding requirements of modern electronic applications, particularly in the realm of power management and switching.

Key Features

  • Low On-Resistance: The NSV9435T1G boasts an extremely low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High Current Capacity: With the ability to handle a substantial continuous drain current, this MOSFET is suitable for high-power applications.
  • Small Footprint: The device comes in a small SOT-723 package, making it ideal for space-constrained applications without compromising on performance.
  • Low Threshold Voltage: Its low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with low-voltage logic levels.
  • High-Speed Switching: The NSV9435T1G is designed for fast switching applications, which is critical for efficient power conversion and regulation.

Applications

The versatility of the NSV9435T1G allows it to be used in a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronic Devices

Environmental and Quality Certifications

The NSV9435T1G from ON Semiconductor is compliant with various environmental standards, ensuring that it meets the latest requirements for eco-friendly products. It is also backed by ON Semiconductor's commitment to quality, ensuring reliable performance in a range of conditions.

Conclusion

As an essential component for efficient power management and control, the NSV9435T1G P-Channel Trench MOSFET from ON Semiconductor stands out with its low on-resistance, high current capacity, and fast switching capabilities. Its small form factor and compliance with environmental standards make it a smart choice for designers looking to create compact, energy-efficient, and reliable electronics.

You May Also Be Interested in

Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess