EN
  • EN
  • DE

NSVBAV70TT1G

Part No NSVBAV70TT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SW 100V 100MA SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75, SOT-416
Family Name NSVBAV70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVBAV70TT1GOSTR, NSVBAV70TT1GOSDKR, NSVBAV70TT1GOSCT, NSVBAV70TT1G-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887683-NSVBAV70TT1G
Ultra Librarian 3D Model Ultra Librarian NSVBAV70TT1G CAD Model

Description

ON Semiconductor NSVBAV70TT1G Product Description

The NSVBAV70TT1G is a cutting-edge switching diode designed and manufactured by ON Semiconductor, a global leader in the semiconductor industry. This product is part of ON Semiconductor's extensive range of diodes, tailored to meet the demands of modern electronic applications.

Constructed with the latest technology, the NSVBAV70TT1G offers superior performance in a compact SOT-23 package, making it a perfect fit for space-constrained applications. Its small form factor is complemented by its exceptional efficiency and reliability, which are hallmarks of ON Semiconductor's products.

The NSVBAV70TT1G is characterized by its fast switching speed, a feature that is essential for high-frequency operations. With a continuous reverse voltage of 70V and a forward current of 200mA, it is capable of handling moderate power levels while maintaining low power loss. This makes it an ideal choice for high-efficiency designs.

Another key attribute of the NSVBAV70TT1G is its low forward voltage drop. This property reduces power dissipation and improves overall system efficiency, which is particularly important in battery-powered devices where energy conservation is critical. Additionally, the diode's fast reverse recovery time ensures minimal energy loss during switching, further enhancing its efficiency.

The NSVBAV70TT1G is also notable for its robustness. It offers excellent thermal performance and is designed to withstand harsh operating conditions, ensuring long-term reliability. This diode is AEC-Q101 qualified, making it suitable for automotive applications where high standards for performance and durability are required.

Applications for the NSVBAV70TT1G are diverse, ranging from high-speed switching circuits, such as converters and inverters, to protection circuits in consumer electronics, telecommunications, and automotive systems. Its versatility and superior electrical characteristics make it a go-to component for engineers looking to optimize their designs for both performance and size.

In summary, the NSVBAV70TT1G from ON Semiconductor is a high-performance switching diode that offers fast switching speeds, low forward voltage drop, and robustness in a small package. Its compliance with automotive industry standards and suitability for a wide range of applications make it an excellent choice for designers seeking reliable and efficient diode solutions.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0353 $57.8920
3,985+ $0.0290 $115.5650
6,175+ $0.0281 $173.5175
8,515+ $0.0272 $231.6080
11,015+ $0.0263 $289.6945
14,710+ $0.0236 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess