EN
  • EN
  • DE

NSVBAV70TT3G

Part No NSVBAV70TT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SW 100V 100MA SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75
Family Name NSVBAV70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929407-NSVBAV70TT3G
Ultra Librarian 3D Model Ultra Librarian NSVBAV70TT3G CAD Model

Description

ON Semiconductor NSVBAV70TT3G Schottky Diode

The NSVBAV70TT3G is a cutting-edge Schottky diode manufactured by ON Semiconductor, a leader in the semiconductor industry known for its high-quality components. This diode is designed to deliver superior performance in a wide range of applications, making it an ideal choice for designers seeking efficient and reliable solutions for their circuit designs.

The NSVBAV70TT3G is characterized by its low forward voltage drop and fast switching speed, which make it an excellent choice for high-frequency applications. Its low power loss and high efficiency are beneficial in reducing energy consumption, which is particularly important in portable and battery-powered devices. The diode's small footprint and surface-mount package (SOT-523) allow for high-density PCB layouts, making it suitable for compact electronic assemblies.

This Schottky diode has a maximum forward current of 70 mA and a peak repetitive reverse voltage of 70 V, providing a good balance between forward conduction and reverse blocking capabilities. Additionally, the NSVBAV70TT3G boasts a low reverse leakage current, which enhances its performance in applications where leakage can be a concern, such as in power management circuits and voltage clamping operations.

The NSVBAV70TT3G is also characterized by its robustness, with an operating temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions. This makes it suitable for use in automotive, industrial, and consumer electronics where temperature extremes are common.

ON Semiconductor has designed the NSVBAV70TT3G with environmental concerns in mind. The diode is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it does not contain harmful substances like lead, mercury, or cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and aids in the reduction of electronic waste.

In summary, the NSVBAV70TT3G Schottky diode from ON Semiconductor is a high-performance component that offers efficiency, reliability, and environmental compliance. Its technical attributes make it an excellent choice for a variety of applications, including power management, voltage regulation, and high-speed switching circuits.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,810+ $0.0206 $57.8860
6,805+ $0.0170 $115.6850
10,565+ $0.0164 $173.2660
14,600+ $0.0159 $232.1400
18,800+ $0.0154 $289.5200
25,215+ $0.0138 $347.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 2810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess