EN
  • EN
  • DE

NSVBC817-40WT1G

Part No NSVBC817-40WT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN GP 45V 500MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 460 mW Surface Mount SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name NSVBC817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSVBC817-40WT1G-ND, NSVBC817-40WT1GOSTR, NSVBC817-40WT1GOSCT, NSVBC817-40WT1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887690-NSVBC817-40WT1G
Ultra Librarian 3D Model Ultra Librarian NSVBC817-40WT1G CAD Model

Description

ON Semiconductor NSVBC817-40WT1G NPN Bipolar Transistor

The NSVBC817-40WT1G from ON Semiconductor is a high-performance NPN bipolar (BJT) transistor designed for a broad range of applications. This versatile component is ideal for use in switching and amplification circuits, providing users with a reliable solution for their electronic designs.

Featuring a collector-emitter voltage (VCEO) of 45V and a collector current (IC) of 500 mA, the NSVBC817-40WT1G is capable of handling moderate power levels while maintaining stability and performance. The device offers a gain bandwidth product (fT) of 100 MHz, which ensures high-frequency response, and is suitable for amplifying or switching high-speed signals.

One of the key characteristics of the NSVBC817-40WT1G is its low collector-emitter saturation voltage (VCE(sat)), which reduces power dissipation and improves efficiency in operation. This makes it an excellent choice for power management in portable devices, where battery life and energy conservation are critical.

The transistor is housed in a small, surface-mount SOT-323 package, making it an excellent option for space-constrained applications. Its compact size and low profile allow for high-density PCB layouts, which is essential for modern electronic devices that require miniaturization without sacrificing performance.

ON Semiconductor has designed the NSVBC817-40WT1G with automotive requirements in mind, ensuring that it meets the stringent quality standards required for automotive applications. However, its robustness and versatility also make it suitable for a wide range of other applications, including consumer electronics, industrial control systems, and telecommunication circuits.

With its high current capability, low saturation voltage, and high-frequency performance, the NSVBC817-40WT1G is a powerful component that provides designers with a flexible and efficient solution for their circuit requirements. ON Semiconductor's commitment to quality and reliability ensures that this transistor will deliver consistent performance across various applications and environments.

For detailed specifications and application notes, designers and engineers are encouraged to refer to the official datasheet provided by ON Semiconductor. The NSVBC817-40WT1G is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0768 $50.3040
1,590+ $0.0630 $100.1700
2,455+ $0.0611 $150.0005
3,385+ $0.0591 $200.0535
4,380+ $0.0571 $250.0980
5,860+ $0.0512 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess