EN
  • EN
  • DE

NSVBCP56-10T3G

Part No NSVBCP56-10T3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 1 A 130MHz 1.5 W Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NSVBCP56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number NSVBCP56-10T3G-ND, NSVBCP56-10T3GOSCT, NSVBCP56-10T3GOSTR, NSVBCP56-10T3GOSDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887695-NSVBCP56-10T3G
Ultra Librarian 3D Model Ultra Librarian NSVBCP56-10T3G CAD Model

Description

The NSVBCP56-10T3G, from ON Semiconductor, is a cutting-edge bipolar transistor designed to meet the demands of modern electronic applications. This device is a part of ON Semiconductor's portfolio of high-performance transistors, which are well-suited for a variety of switching and amplification tasks.

Key Features

  • High Current Gain Bandwidth Product: This transistor offers an exceptional frequency performance which is ideal for high-speed switching applications.
  • Low Collector-Emitter Saturation Voltage: It features a low V<sub>CE(sat), reducing power loss and improving efficiency in operation.
  • Complementary PNP Type Available: The NSVBCP56-10T3G has a complementary PNP type, making it versatile for use in push-pull and other complementary configurations.
  • Automotive Qualified: With AEC-Q101 qualification, this product is suitable for automotive applications, ensuring reliability and performance under harsh conditions.
  • Surface Mount Package: The SOT-223 package is designed for surface mounting, making it easy to integrate into various PCB designs.

Applications

The NSVBCP56-10T3G is highly adaptable and can be used across a broad spectrum of applications. Some of the most common uses include:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Signal Processing
  • Automotive Modules
  • Switching Regulators

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 80V Collector Current (I<sub>C) 1A Power Dissipation (P<sub>D) 1.56W DC Current Gain (h<sub>FE) 100 - 300 Operating Temperature Range -55°C to +150°C

With its robust design and impressive specifications, the NSVBCP56-10T3G is a reliable choice for engineers and designers looking for a high-performance NPN transistor that can deliver consistent results in a variety of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1705 $50.2975
630+ $0.1597 $100.6110
975+ $0.1543 $150.4425
1,395+ $0.1435 $200.1825
1,815+ $0.1381 $250.6515
2,265+ $0.1327 $300.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess