EN
  • EN
  • DE

NSVDTC123EM3T5G

Part No NSVDTC123EM3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS NPN 50V 0.1A SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name NSVDTC123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887702-NSVDTC123EM3T5G
Ultra Librarian 3D Model Ultra Librarian NSVDTC123EM3T5G CAD Model

Description

The NSVDTC123EM3T5G is a cutting-edge low-power PNP transistor meticulously designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations in electronics. This high-performance product is a testament to ON Semiconductor's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • Transistor Type: PNP - This transistor allows for a smooth flow of current across the device when the base is negatively charged relative to the emitter.
  • Configuration: Single - Focused on simplicity and efficiency, the single configuration is ideal for straightforward applications.
  • Power Dissipation: The NSVDTC123EM3T5G is built to handle a moderate power dissipation, making it suitable for a variety of electronic circuits without compromising performance.
  • DC Current Gain (hFE): Ensuring high efficiency, this product boasts a substantial current gain, which is a measure of the transistor's amplification capability in electronic circuits.
  • Collector-Emitter Voltage VCEO Max: A high breakdown voltage, which indicates the maximum voltage the collector-emitter junction can withstand when the base-emitter junction is open.

Applications

The NSVDTC123EM3T5G is an excellent choice for a variety of applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • Amplification and switching applications
  • Consumer electronics
  • Industrial and automation systems

Quality and Reliability

ON Semiconductor is renowned for its strict quality control and reliability standards. The NSVDTC123EM3T5G is no exception, with its robust construction and adherence to stringent industry specifications. Customers can rely on this product to deliver consistent performance and longevity in their electronic designs.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the NSVDTC123EM3T5G complies with various environmental regulations. It is a RoHS-compliant product, meaning it is free from hazardous substances, making it safer for both consumers and the environment.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess