EN
  • EN
  • DE

NSVMMBT3906TT1G

Part No NSVMMBT3906TT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP BIPO 40V SC75-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 200 mW Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75, SOT-416
Family Name NSVMMBT3906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSVMMBT3906TT1GOSDKR, NSVMMBT3906TT1GOSCT, NSVMMBT3906TT1GOSTR, NSVMMBT3906TT1G-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887706-NSVMMBT3906TT1G
Ultra Librarian 3D Model Ultra Librarian NSVMMBT3906TT1G CAD Model

Description

The NSVMMBT3906TT1G is a high-performance PNP bipolar transistor from ON Semiconductor, designed to meet the stringent requirements of automotive and industrial applications. This small-signal transistor is a versatile component suitable for a wide range of applications, offering excellent amplification and switching characteristics.

Key Features

  • High Current Gain: The device boasts a high current gain (hFE), which ensures efficient amplification in various circuits.
  • Low Voltage Operation: It operates at low voltages, making it ideal for portable and battery-operated devices.
  • SOT-523 Package: The NSVMMBT3906TT1G comes in a compact SOT-523 surface-mount package, which saves valuable board space and is suitable for high-density circuit designs.
  • AEC-Q101 Qualified: This product is Automotive Electronics Council (AEC) Q101 qualified, indicating that it meets the reliability standards for automotive electronic components.
  • PPAP Capable: ON Semiconductor offers Production Part Approval Process (PPAP) documentation for this component, which is often required in automotive manufacturing processes.

Applications

The NSVMMBT3906TT1G is ideal for a variety of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching operations in power management systems
  • Driver circuits in LED lighting solutions
  • Control circuits in automotive modules
  • General-purpose amplification in consumer electronics

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and quality. The NSVMMBT3906TT1G is designed to comply with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Furthermore, the component is manufactured in ISO 9001 certified facilities, ensuring high standards of quality and reliability.

Conclusion

The NSVMMBT3906TT1G from ON Semiconductor is a robust PNP bipolar transistor that offers a blend of performance, reliability, and compact packaging. Its compliance with automotive and industrial standards makes it an excellent choice for designers seeking components with proven durability and consistent operation across various conditions.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0623 $50.1515
1,955+ $0.0512 $100.0960
3,025+ $0.0496 $150.0400
4,170+ $0.0480 $200.1600
5,390+ $0.0464 $250.0960
7,215+ $0.0416 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess