EN
  • EN
  • DE

NTB52N10T4G

Part No NTB52N10T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 52A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 3150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 178W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 122553-NTB52N10T4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTB52N10T4G CAD Model

Description

ON Semiconductor NTB52N10T4G Power MOSFET

The NTB52N10T4G from ON Semiconductor is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This device is part of ON Semiconductor's extensive range of power management solutions, offering energy-efficient and reliable switching for a variety of applications.

The NTB52N10T4G is a N-channel MOSFET that features a drain-to-source voltage (V<sub>DS) of 100V, making it suitable for high-voltage operations. It can handle continuous drain currents (I<sub>D) up to 52A, providing ample current capacity for most power applications. Furthermore, the device boasts a low on-state resistance (R<sub>DS(on)) of just 0.022Ω, which translates to reduced power losses and improved efficiency when conducting.

This MOSFET is designed using ON Semiconductor's advanced Trench technology, which enhances performance by minimizing on-resistance and maximizing switching speed. The NTB52N10T4G is also characterized by its robust thermal performance, with a maximum junction temperature of 175°C, ensuring reliable operation even under high temperature conditions.

The device comes in a D2PAK package, which is known for its compact footprint and excellent thermal and electrical characteristics. The package is designed for surface-mount technology (SMT), enabling easy integration into a wide range of electronic assemblies. The NTB52N10T4G is also RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

With its high current capability, low on-resistance, and efficient switching performance, the NTB52N10T4G is an ideal choice for power supply applications, motor control circuits, and any system requiring efficient power conversion and management. Whether you're designing for consumer electronics, automotive, or industrial applications, the NTB52N10T4G offers the reliability and performance needed to power your innovation.

Key Features:

  • 100V Drain-to-Source Voltage (V<sub>DS)
  • 52A Continuous Drain Current (I<sub>D)
  • 0.022Ω On-State Resistance (R<sub>DS(on))
  • High-performance Trench technology
  • 175°C Maximum Junction Temperature
  • D2PAK Surface-Mount Package
  • RoHS Compliant

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2378 $59.3292
34+ $3.4772 $118.2248
52+ $3.3686 $175.1672
71+ $3.2599 $231.4529
92+ $3.1513 $289.9196
123+ $2.8253 $347.5119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess