EN
  • EN
  • DE

NTB75N03-06

Part No NTB75N03-06
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 75 Amps, 30 Volts N-Channel TO-220 and D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232341-NTB75N03-06
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTB75N03-06 CAD Model

Description

The NTB75N03-06 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed for a wide range of applications requiring efficient power management and high current handling capabilities. This robust semiconductor device is an ideal choice for automotive, industrial, and power regulation technologies.

Key Features

  • High Current Handling: With a continuous drain current of 75A, the NTB75N03-06 is capable of supporting applications with high current demands.
  • Low On-Resistance: Featuring a low R<sub>DS(on) of just 6.0mΩ, this MOSFET ensures minimal power loss and increased efficiency in circuit operations.
  • High Temperature Operation: The device is designed to operate at temperatures up to 175°C, making it suitable for use in harsh environments.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which simplifies the design of the driving circuitry.
  • Robust Package: Housed in a TO-220 package, the NTB75N03-06 is designed for easy mounting and heat dissipation.

Applications

The versatility of the NTB75N03-06 allows it to be used in a variety of applications, including:

  • Automotive systems such as engine control units and power distribution modules
  • DC to DC converters and power supply units
  • Motor control circuits, including high-performance drives
  • Switching regulators and load switches
  • High-efficiency power management in computing and networking equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTB75N03-06 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in critical applications. With its combination of high current handling, low on-resistance, and the ability to withstand high temperatures, this MOSFET is a reliable choice for designers looking to optimize their power management solutions.

Summary

The NTB75N03-06 N-Channel Power MOSFET from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its robust feature set makes it suitable for a broad range of demanding applications, ensuring that it continues to be a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess