EN
  • EN
  • DE

NTD20N03L27-1

Part No NTD20N03L27-1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232356-NTD20N03L27-1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD20N03L27-1 CAD Model

Description

ON Semiconductor NTD20N03L27-1 Power MOSFET Overview

The NTD20N03L27-1 from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of power switching applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions with exceptional quality and reliability.

Key Features

  • Low RDS(on): The MOSFET features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With a continuous drain current of 20 A, the NTD20N03L27-1 is capable of handling high current loads, making it suitable for a wide range of power applications.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, simplifying the design of the driving circuitry and making it compatible with microcontroller outputs.
  • Enhanced Durability: It is designed to endure rigorous conditions, offering a robust solution for power management tasks.

Applications

The NTD20N03L27-1 is versatile and can be used in various applications such as:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Power Management Circuits

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30 V
Continuous Drain Current (ID) 20 A
Power Dissipation (PD) 48 W
RDS(on) 27 mΩ
Operating Temperature Range -55°C to 175°C

The NTD20N03L27-1's robustness, efficiency, and high current handling capability make it an excellent choice for designers looking to optimize their power management systems. ON Semiconductor's dedication to innovation ensures that this Power MOSFET will deliver top-notch performance and reliability for a wide array of electronic applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess