ON Semiconductor NTD3055L104G MOSFET
The ON Semiconductor NTD3055L104G is a high-performance N-channel Power MOSFET designed for a variety of applications that demand high efficiency and power density. This semiconductor device is well-suited for switching applications, which are critical in power management circuitry across various electronic devices.
Key Features
- Low On-Resistance: The NTD3055L104G boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency when the device is in the 'on' state.
- High Current Capability: With a continuous drain current (I<sub>D) of 12A, this MOSFET can handle significant current, making it suitable for high-power applications.
- Logic Level Gate Drive: The device can be driven at logic level voltages, simplifying the gate drive circuitry and making it compatible with microcontroller outputs.
- Low Gate Charge: A low gate charge (Q<sub>g) ensures faster switching speeds, which is essential for reducing switching losses and improving overall performance in high-frequency applications.
- High Performance Packaging: Enclosed in an IPAK package, the NTD3055L104G is designed for improved thermal performance and compactness.
Applications
The versatility of the NTD3055L104G MOSFET makes it an ideal choice for a wide range of applications, including:
- Power supply switches
- DC-DC converters
- Motor control circuits
- Automotive applications
- Load switching
Technical Specifications
Parameter
Value
V<sub>DS (Drain-Source Voltage)
60V
I<sub>D (Continuous Drain Current)
12A
R<sub>DS(on) (On-Resistance)
0.104Ω
Q<sub>g (Gate Charge)
15nC
With its robust design and reliable performance, the ON Semiconductor NTD3055L104G is a strategic choice for engineers seeking a high-quality Power MOSFET that delivers both efficiency and power in their electronic designs.