EN
  • EN
  • DE

NTD3055L170G

Part No NTD3055L170G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 9A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 275pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.5W (Ta), 28.5W (Tj)
Maximum Rds On at Id,Vgs 170 mOhm @ 4.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083778-NTD3055L170G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD3055L170G CAD Model

Description

The NTD3055L170G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor. This field-effect transistor is part of ON Semiconductor's Power MOSFET portfolio, which is renowned for its efficiency, reliability, and thermal performance.

Key Features

  • Low Drain-Source On-Resistance: The NTD3055L170G boasts a low R<sub>DS(on) value, which enhances its efficiency by reducing power losses during operation.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 12 A, making it suitable for high-power applications.
  • Maximum Voltage: It supports drain-to-source voltages up to 60V, providing a good safety margin for a variety of electronic circuits.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTD3055L170G offers superior performance in a compact package.
  • Thermal Management: The device is encapsulated in a TO-252 (DPAK) package, which aids in effective heat dissipation and ensures stable operation even at high temperatures.

Applications

The NTD3055L170G is versatile and can be used in a wide range of electronic applications. Some of its common uses include:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD3055L170G is no exception, with its design and manufacturing processes focused on achieving high reliability and performance consistency. The device is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Product Summary

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 60V Continuous Drain Current (I<sub>D) 12A R<sub>DS(on) 0.17Ω Package TO-252 (DPAK)

Overall, the NTD3055L170G from ON Semiconductor is a robust and efficient solution for a variety of power management and switching applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess