The NTD4302-001 from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications that require efficient power management and high-speed switching. This robust and reliable component is a critical part of power conversion and management circuits in various electronic devices.
Key Features:
- Low On-Resistance: The NTD4302-001 features a very low on-resistance, which reduces power loss and improves efficiency in electronic circuits.
- High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency applications, ensuring minimal delay and heat generation.
- High Current Capacity: This device is capable of handling high levels of current, making it suitable for power-intensive applications.
- Robust Thermal Performance: The NTD4302-001 is designed to maintain its performance even under high temperature conditions, ensuring reliability and a long operational life.
Applications:
The versatility of the NTD4302-001 makes it ideal for a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor control circuits
- Automotive systems
- Lighting solutions
- Computing and networking equipment
Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
24 A
Power Dissipation (P<sub>D)
48 W
Operating Temperature Range
-55°C to +175°C
With its advanced technology and adherence to stringent quality standards, the NTD4302-001 Power MOSFET from ON Semiconductor is a reliable choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.