EN
  • EN
  • DE

NTD4806NAT4G

Part No NTD4806NAT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11.3A (Ta), 79A (Tc)
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 4.5V
Max Input Capacitance 2142pF @ 12V
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083793-NTD4806NAT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4806NAT4G CAD Model

Description

ON Semiconductor NTD4806NAT4G - Power MOSFET

The NTD4806NAT4G is a high-performance Power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This advanced power management component is designed to meet the rigorous requirements of modern electronic circuits, providing efficient power control and switching with minimal losses.

Constructed with state-of-the-art technology, the NTD4806NAT4G MOSFET features a robust and durable design, ensuring reliable operation even under challenging conditions. It operates as an N-channel transistor with a drain-to-source voltage (Vdss) of 30V, which makes it suitable for a wide range of applications, including power supply circuits, motor controllers, and high-speed switching systems.

The device boasts an impressive continuous drain current (Id) of 62A at 25°C, which allows it to handle high current loads efficiently. Its low on-resistance (Rds(on)) of just 8.3 mOhms at a gate drive of 10V ensures that power dissipation is kept to a minimum, improving overall system efficiency and reducing thermal stress on the component.

With a power dissipation (Pd) of 48W, the NTD4806NAT4G can manage significant power levels, making it an excellent choice for power-intensive applications. The MOSFET is also characterized by its fast switching speed, which is essential for reducing switching losses in high-frequency circuits.

ON Semiconductor has packaged the NTD4806NAT4G in a Pb-free, RoHS-compliant, and Halogen-free DPAK (TO-252), which not only ensures environmental friendliness but also provides excellent thermal characteristics for better heat dissipation. This packaging, combined with its low threshold voltage, makes it easy to drive and suitable for a variety of applications.

In summary, the NTD4806NAT4G by ON Semiconductor is a powerful and efficient solution for designers looking to optimize their power management systems. Its high current capacity, low on-resistance, and fast switching capabilities make it an ideal choice for a broad spectrum of electronic applications.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3463 $116.0105
520+ $0.3354 $174.4080
715+ $0.3246 $232.0890
925+ $0.3139 $290.3575
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess