EN
  • EN
  • DE

NTD4809N

Part No NTD4809N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 58 A, Single N--Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232396-NTD4809N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4809N CAD Model

Description

Product Overview: NTD4809N Power MOSFET by ON Semiconductor

The NTD4809N Power MOSFET is a high-performance, N-channel enhancement-mode Field Effect Transistor (FET) designed for power management applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this MOSFET is part of their comprehensive portfolio of power and signal management devices.

Featuring advanced technology for ultra-low on-resistance and gate charge, the NTD4809N is an ideal solution for a wide range of power applications. Its robust design ensures high efficiency, making it a preferred choice for engineers looking to optimize their power circuits.

Key Features:

  • Low On-Resistance: The device boasts a very low R<sub>DS(on), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating, it can handle high current loads, making it suitable for demanding environments.
  • Low Gate Charge (Q<sub>g): A low gate charge ensures faster switching performance, contributing to reduced switching losses and better performance in high-frequency applications.
  • High Performance in Compact Size: The NTD4809N comes in a small and surface-mountable package, providing excellent performance in a compact footprint.
  • Temperature Resilience: It is designed to maintain stability and performance over a wide temperature range, ensuring reliability across various operating conditions.

Applications:

The NTD4809N is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management in Portable Devices
  • Motor Drives
  • Switching Regulators
  • Power Supplies

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The NTD4809N MOSFET is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications. By choosing the NTD4809N, designers can rest assured they are incorporating a reliable and efficient component into their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6191 $61.8101
26+ $4.6108 $119.8808
39+ $4.4664 $174.1896
54+ $4.3220 $233.3880
70+ $4.1788 $292.5160
93+ $3.7457 $348.3501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess