The NTD4809NHG is a high-performance Power MOSFET produced by ON Semiconductor, designed for a variety of applications that demand high efficiency and power density. This advanced MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at facilitating compact and reliable power management solutions.
Key Features
- Low R<sub>DS(on): The NTD4809NHG boasts a low on-resistance, which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
- High Current Capability: With the ability to handle high currents, this MOSFET is suitable for demanding applications, ensuring robust performance under heavy load conditions.
- High Performance: Engineered for speed and efficiency, the NTD4809NHG provides rapid switching, which is crucial for applications such as switching regulators, converters, and motor drivers.
- Thermal Management: The device features an optimized package design that enhances thermal performance, allowing for better heat dissipation and reliability under varying operational conditions.
Applications
The versatility of the NTD4809NHG makes it suitable for a wide range of applications. It is commonly used in power supplies, DC-DC converters, motor control circuits, and other power-intensive applications where efficient energy management is critical. Its robustness also makes it a good fit for automotive and industrial environments where durability and consistent performance are required.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NTD4809NHG is no exception. It is manufactured with stringent quality control measures in place, ensuring high reliability and performance consistency. This MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30 V
Continuous Drain Current (I<sub>D)
24 A
Power Dissipation (P<sub>D)
48 W
R<sub>DS(on)
7.8 mΩ
Package
TO-252 (DPAK)
In conclusion, the NTD4809NHG from ON Semiconductor is a high-quality, reliable MOSFET that offers superior performance for a range of power applications. Its high efficiency, thermal management, and robustness make it an excellent choice for designers looking to optimize their power management systems.