EN
  • EN
  • DE

NTD4813N-1G

Part No NTD4813N-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.6A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.6A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 7.9nC @ 4.5V
Max Input Capacitance 860pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.27W (Ta), 35.3W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 060609-NTD4813N-1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD4813N-1G CAD Model

Description

ON Semiconductor NTD4813N-1G Power MOSFET

The NTD4813N-1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in semiconductor solutions. This robust component is designed to meet the needs of a wide range of applications, offering efficient power management and reliable performance. It is particularly suited for use in power supply, DC-DC converter, and motor control applications, thanks to its low on-resistance and high switching speed.

Key Features

  • Low R<sub>DS(on): The NTD4813N-1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Current Capability: With the ability to handle high amounts of current, this MOSFET is an excellent choice for applications that require robust current handling capabilities.
  • Fast Switching Performance: The fast switching characteristics of this device make it ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • PowerPak® SO-8 Package: Enclosed in a compact PowerPak® SO-8 package, the NTD4813N-1G offers a space-saving solution without compromising on power and efficiency.
  • 100% Rg and UIS Tested: Each unit is rigorously tested for gate resistance and unclamped inductive switching to ensure reliability and consistent performance.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Controls
  • Battery Management Systems
  • Load Switches
  • Power Management in Portable Devices

The NTD4813N-1G from ON Semiconductor represents a blend of innovation and reliability in power management technology. Whether you are developing power supplies or integrating motor controls, this MOSFET will help you achieve high efficiency and durability in your electronic designs. Its robust construction and performance specifications make it a go-to choice for engineers looking for a power MOSFET that doesn't compromise on quality.

With ON Semiconductor's commitment to environmental sustainability, the NTD4813N-1G is also RoHS compliant, ensuring that your products meet global environmental standards.

Choose the NTD4813N-1G for a high-efficiency, reliable solution in your next power electronic project.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess