EN
  • EN
  • DE

NTD4813NH

Part No NTD4813NH
Manufacturer ON Semiconductor
Catalog Misc Products
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832932-NTD4813NH
Ultra Librarian 3D Model Ultra Librarian NTD4813NH CAD Model

Description

Introducing the NTD4813NH Power MOSFET by ON Semiconductor

The NTD4813NH is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering a robust solution for power management challenges.

Key Features of the NTD4813NH

  • High Efficiency: The NTD4813NH boasts a low on-resistance (RDS(on)) which translates to reduced conduction losses, enhancing overall system efficiency. This makes it an ideal choice for power-sensitive applications.
  • High Current Capacity: Engineered to handle high currents, this MOSFET can support a continuous drain current (ID) of up to 30A, providing robust power handling capabilities.
  • Thermal Management: With an excellent thermal performance due to its PowerPAK® SO-8 package, the NTD4813NH ensures reliable operation even under high temperature conditions.
  • Gate Charge Optimization: The device features an optimized gate charge (Qg), which minimizes switching losses and enables faster switching speeds, beneficial for high-frequency applications.

Applications

The NTD4813NH is versatile and can be used in a wide array of applications, including:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Battery management systems
  • Computing and server systems

Reliability and Quality

ON Semiconductor is committed to the highest standards of quality and reliability. The NTD4813NH is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and consumer electronic devices.

Environmental Considerations

In alignment with ON Semiconductor's dedication to environmental stewardship, the NTD4813NH is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether you are designing power systems for energy-efficient consumer electronics or robust industrial machinery, the NTD4813NH from ON Semiconductor offers the performance, efficiency, and reliability needed to power your innovations.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0235 $74.0470
4+ $30.3777 $121.5108
6+ $29.4294 $176.5764
9+ $28.4800 $256.3200
11+ $27.5306 $302.8366
15+ $24.6824 $370.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess