ON Semiconductor NTD4815NG Power MOSFET
The NTD4815NG from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a diverse range of applications. This MOSFET is part of ON Semiconductor's renowned power semiconductor portfolio, which is known for combining innovative technology with high reliability.
The NTD4815NG is a testament to ON Semiconductor's commitment to providing energy-efficient solutions. It features a robust and durable design with a 30V drain-source voltage (V<sub>DS) and a continuous drain current (I<sub>D) of 42A at 25°C. This makes it an excellent choice for handling high-current applications while maintaining a low on-resistance of just 8.7 milliohms (mΩ).
One of the key benefits of the NTD4815NG is its PowerTrench<sup>® technology, which significantly reduces gate charge (Q<sub>G) and capacitances (C<sub>ISS, C<sub>OSS, C<sub>RSS), leading to reduced switching losses. This technology allows for faster switching speeds, making the MOSFET suitable for high-frequency power switching applications.
The device is housed in a TO-252 (DPAK) package, which is not only compact but also offers excellent thermal performance. This packaging ensures that the device can handle high levels of power without overheating, contributing to its longevity and reliability. Furthermore, the NTD4815NG is RoHS compliant, which means it adheres to strict environmental standards by avoiding the use of hazardous substances.
Applications for the NTD4815NG are broad and include DC-DC converters, power supplies, motor drives, and other power management tasks where efficiency is paramount. Its robustness also makes it suitable for automotive applications, where reliability and performance under harsh conditions are critical.
In summary, the NTD4815NG Power MOSFET from ON Semiconductor is a versatile and efficient component designed for high-performance power switching. Its advanced technology, low on-resistance, and high-speed switching capabilities make it an ideal choice for engineers and designers looking to optimize their power management systems.