The NTD4815NH from ON Semiconductor is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This device is particularly suitable for a wide range of power applications, including power management, switching regulators, and motor control. It is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.
Key Features
- Low R<sub>DS(on): The NTD4815NH boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: This MOSFET can handle high current loads, making it an excellent choice for applications requiring robust current handling.
- Fast Switching Speed: The fast switching characteristics of the NTD4815NH enable efficient operation at high frequencies, which is crucial for reducing switching losses in power converters.
- Robust Thermal Performance: With excellent thermal properties, this MOSFET can operate at higher temperatures, ensuring reliability and longevity even under stressful conditions.
Applications
The NTD4815NH is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supplies
- Motor Drives
- Automotive Systems
- LED Lighting
Specifications
Some of the key specifications of the NTD4815NH include:
- Voltage Rating (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 44A
- Power Dissipation (P<sub>D): 48W
- Operating Temperature Range: -55°C to 175°C
ON Semiconductor's NTD4815NH is a testament to the company's dedication to innovation and quality. It offers an optimal balance of performance and efficiency, making it a preferred choice for designers looking to enhance their power management systems. For detailed information, datasheets, and support, visit the ON Semiconductor website or contact an authorized distributor.