EN
  • EN
  • DE

NTD4863NT4H

Part No NTD4863NT4H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 25V 49A 9.3 mOhm Single N-Channel DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Element Configuration Single
Lead Free Yes
Number of Pins 4
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 989279-NTD4863NT4H
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTD4863NT4H CAD Model

Description

The NTD4863NT4G from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. It is a part of ON Semiconductor's Power MOSFET portfolio, known for providing energy-efficient power management solutions. This particular device is well-suited for use in power switching circuits, such as power supplies, DC-DC converters, and motor drivers.

Key Features:

  • Low On-Resistance: The NTD4863NT4G offers a low on-resistance of typically 7.5 mΩ, which results in reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: This device can handle a high continuous drain current of up to 30 A, making it suitable for handling high current loads.
  • High Threshold Voltage: With a threshold voltage of 1.0 V (min) to 2.5 V (max), it ensures a good noise margin and stable operation.
  • Low Gate Charge: The low gate charge (Qg) helps in reducing switching losses and enables high-speed switching applications.
  • Enhanced Durability: It is designed to withstand high energy pulses in the avalanche and commutation modes, which enhances its durability and reliability.
  • Temperature Performance: The NTD4863NT4G can operate over a wide temperature range, making it suitable for harsh environments.

Applications:

The NTD4863NT4G is ideal for a variety of applications including:

  • DC/DC converters
  • Power supply units
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Power management solutions

ON Semiconductor's commitment to innovation is exemplified by the NTD4863NT4G, which is designed to meet the stringent requirements of modern electronic devices. With its robust design and high performance, the NTD4863NT4G is an excellent choice for designers looking for a reliable and efficient Power MOSFET solution.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess