The NTD4906N-1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in power management and automation solutions. This MOSFET is designed to meet a wide range of applications, offering a perfect balance between efficiency and reliability for engineers and designers in the electronics industry.
Key Features
- Low R<sub>DS(on): The device boasts a low on-resistance, which results in minimal power loss and thus higher efficiency in electronic circuits.
- High Current Capacity: With the ability to handle a significant amount of current, the NTD4906N-1G is suitable for high-power applications.
- Advanced Technology: Manufactured with ON Semiconductor's latest technology, this MOSFET ensures superior performance and longevity.
- Thermal Performance: Excellent thermal characteristics ensure that the device operates within safe temperature ranges under high-load conditions.
Applications
The versatility of the NTD4906N-1G allows it to be used in a broad spectrum of applications, including:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Computing and Networking Systems
- Consumer Electronics
Product Specifications
Parameter
Value
V<sub>DS
30V
I<sub>D
42A
R<sub>DS(on)
8.7mΩ
Package
TO-252 (DPAK)
Environmental & Quality Certifications
The NTD4906N-1G is compliant with various environmental and quality standards, ensuring its suitability for global deployment and recognition for its adherence to industry best practices.
Conclusion
ON Semiconductor's NTD4906N-1G is a testament to the company's commitment to providing innovative, high-quality power solutions. Its combination of low on-resistance, high current handling, and robust thermal performance makes it an excellent choice for designers looking to optimize their power management systems.