Product Overview: NTD4906N-35G by ON Semiconductor
The NTD4906N-35G is a high-performance Power MOSFET manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This efficient N-Channel MOSFET is designed to handle high power and current efficiently, making it an ideal choice for a wide range of power management applications.
Key Features
- Low R<sub>DS(on): The device boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency.
- High Continuous Drain Current (I<sub>D): With a high continuous drain current of 30 A, the NTD4906N-35G can handle significant power without overheating or performance degradation.
- High Maximum Junction Temperature: It can operate at a high temperature, with a maximum junction temperature (T<sub>j) of 175°C, ensuring reliability in high-temperature environments.
- Fast Switching Speed: This MOSFET is designed for fast switching applications, which is essential for reducing switching losses in power conversion systems.
- Voltage Rating: It has a drain-to-source voltage (V<sub>DSS) of 30 V, making it suitable for a variety of low to medium voltage applications.
Applications
The versatility of the NTD4906N-35G allows it to be used in a diverse array of applications, including:
- DC/DC Converters
- Power Supply Load Switches
- Motor Drives
- Battery Management Systems
- Switch Mode Power Supplies (SMPS)
Product Specifications
Parameter
Value
Package / Case
TO-252-3
R<sub>DS(on)
8.7 mΩ @ V<sub>GS = 10 V
I<sub>D
30 A
V<sub>DSS
30 V
T<sub>j
-55°C to +175°C
With its robust construction and ON Semiconductor's commitment to quality, the NTD4906N-35G is a reliable and cost-effective solution for designers looking to enhance the efficiency and performance of their power management systems.