EN
  • EN
  • DE

NTD4906N

Part No NTD4906N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232413-NTD4906N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4906N CAD Model

Description

The ON Semiconductor NTD4906N is a high-performance Power MOSFET designed to address a wide range of applications that demand high efficiency and reliability. This N-channel MOSFET utilizes advanced technology to provide low on-resistance, high switching speeds, and minimal power losses, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The NTD4906N boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits where it is deployed.
  • High Current Capability: With the ability to handle significant current levels, this MOSFET is suitable for high-power applications, ensuring robust performance even under demanding conditions.
  • Fast Switching Speed: The device’s fast switching characteristics enable efficient operation at high frequencies, which is critical for reducing switching losses in power conversion systems.
  • Thermal Management: Enhanced thermal characteristics allow the NTD4906N to operate effectively over a wide temperature range, making it a reliable component in thermally challenging environments.

Applications

The versatility of the NTD4906N allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Load Switching
  • Battery Management Systems

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V I<sub>D (Continuous Drain Current) 24A R<sub>DS(on) (Drain-Source On-Resistance) 7.5mΩ Package TO-252 (DPAK)

The NTD4906N from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. Its outstanding performance and reliability make it a preferred choice for a wide range of electronic applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4036 $60.0900
59+ $1.9716 $116.3244
91+ $1.9104 $173.8464
125+ $1.8480 $231.0000
162+ $1.7868 $289.4616
217+ $1.6020 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess