The NTD4909NAT4G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is designed to meet the rigorous standards of modern electronic devices, offering both efficiency and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The NTD4909NAT4G features exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power management applications.
- High Current Capability: This MOSFET can handle high levels of current, which is essential for applications requiring robust power handling capabilities.
- Advanced Technology: Manufactured with ON Semiconductor's proprietary technology, the NTD4909NAT4G ensures high performance and durability.
- Thermal Performance: The device is designed with excellent thermal characteristics, ensuring it operates effectively even under high temperature conditions.
Applications
The versatility of the NTD4909NAT4G makes it suitable for a broad spectrum of applications, including:
- Power supply circuits
- DC to DC converters
- Motor drives
- Automotive applications
- Switching regulators
- Power management for consumer electronics
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
48W
R<sub>DS(on)
8.7 mΩ
Package
TO-252 (DPAK)
The NTD4909NAT4G is not just a component; it's a testament to ON Semiconductor's commitment to providing advanced solutions that power innovation across industries. With its robust design, this MOSFET is set to be a cornerstone in the next generation of high-efficiency, high-performance electronics.