EN
  • EN
  • DE

NTD4960N

Part No NTD4960N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 55 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232417-NTD4960N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4960N CAD Model

Description

The ON Semiconductor NTD4960N is a high-performance N-Channel Power MOSFET designed to meet a wide range of applications, from power management to load switching. This MOSFET features advanced technology that provides low on-resistance, high switching performance, and excellent thermal characteristics, making it an ideal choice for high-efficiency power supplies, motor controls, and other power-conversion and switching applications.

With a drain-to-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 30A, the NTD4960N is capable of handling significant power. The device's low threshold voltage ensures that it can be driven at lower gate voltages, which translates to reduced power consumption in the driving circuitry. This feature is particularly beneficial in battery-operated devices where power efficiency is critical.

The NTD4960N also boasts a low gate charge (Q<sub>g), which enhances its fast switching performance. This is essential in applications where switching speed is crucial, such as in DC-DC converters. Additionally, the low input capacitance (C<sub>iss) contributes to the overall high-speed operation of the MOSFET.

ON Semiconductor has packaged the NTD4960N in a robust and compact TO-252 (DPAK) package, which not only saves space on the PCB but also provides excellent power dissipation. The device's maximum junction temperature of 175°C allows for operation in high-temperature environments, and the MOSFET's R<sub>DS(on) specifications ensure minimal conduction losses.

In summary, the NTD4960N from ON Semiconductor is a versatile and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high current capability, and fast switching speeds make it a reliable and effective component for a variety of electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess