EN
  • EN
  • DE

NTD50N03R-1G

Part No NTD50N03R-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 7.8A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 7.8A (Ta), 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 11.5V
Max Input Capacitance 750pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 30A, 11.5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083833-NTD50N03R-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD50N03R-1G CAD Model

Description

ON Semiconductor NTD50N03R-1G MOSFET

The NTD50N03R-1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a well-known leader in power and signal management solutions. This product is specifically designed to meet the demanding requirements of high-power applications, ensuring efficient power management and reliability.

Key Features

  • High Current Capacity: The NTD50N03R-1G MOSFET is capable of handling continuous drain currents up to 50A, making it suitable for heavy-duty operations.
  • Low R<sub>DS(on): It boasts a low on-state resistance of just 8.5 mΩ at V<sub>GS = 10V, which minimizes power losses and improves overall efficiency.
  • High Voltage Tolerance: With a drain-to-source voltage (V<sub>DSS) of 30V, this MOSFET can safely operate at moderate voltage levels, suitable for a variety of applications.
  • Fast Switching Speed: Fast switching capabilities are a hallmark of the NTD50N03R-1G, providing responsive performance essential for power regulation circuits.
  • Thermal Management: The MOSFET comes in a robust TO-252 (DPAK) package that enhances thermal dissipation, ensuring the device operates within a safe temperature range even under high current conditions.

Applications

The versatility of the NTD50N03R-1G allows it to be used across a wide array of applications, including:

  • DC to DC converters
  • Power supply units
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD50N03R-1G MOSFET is no exception, as it is designed to meet stringent industry standards for performance and reliability. Whether you are developing power management systems or looking for components for high-performance electronics, this MOSFET is engineered to exceed expectations.

Environmental Compliance

The NTD50N03R-1G is a RoHS-compliant component, aligning with global environmental standards by avoiding the use of hazardous substances. This makes it an environmentally friendly choice for your electronic designs.

With its robust features and ON Semiconductor's reputation for reliability, the NTD50N03R-1G MOSFET is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess