EN
  • EN
  • DE

NTD5406NG

Part No NTD5406NG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 40 V, 70 A, Single N-Channel, DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 12.2A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 32V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3W (Ta), 100W (Tc)
Rds On (Maximum) @ Id, Vgs 10 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1232427-NTD5406NG
Manufacturer Homepage www.onsemi.com
Family Name NTD5406N
Introduction Date October 07, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD5406NG CAD Model

Description

Introducing the NTD5406NG Power MOSFET by ON Semiconductor

The NTD5406NG is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency and reliability.

Key Features:

  • High Current Capability: The NTD5406NG boasts an impressive continuous drain current (ID) of 33A, making it well-suited for high-power applications.
  • Low RDS(on): With a low on-state resistance of just 24 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and better energy efficiency, which is crucial for power management applications.
  • High Performance: Engineered to operate at a maximum junction temperature of 175°C, the NTD5406NG can handle challenging thermal environments, ensuring reliable performance even under stress.
  • Robust Design: The device is encapsulated in a Pb-free, RoHS-compliant, and 100% matte tin lead finish, which not only contributes to its durability but also makes it an environmentally friendly choice.

Applications:

The NTD5406NG is versatile and can be used in a wide range of applications, including:

  • Power supply systems
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switching

Technical Specifications:

The device comes in a TO-252 (DPAK) package and features a threshold voltage (VGS(th)) of 2.0V to 4.0V, which allows for easy control in various circuits. The NTD5406NG supports a drain-source voltage (VDSS) of up to 60V, providing a good safety margin for most low to medium voltage applications.

With its advanced silicon technology, ON Semiconductor's NTD5406NG is a testament to the company's commitment to providing high-quality components that push the boundaries of power efficiency and thermal management. Whether you're designing power supplies or integrating motor control systems, the NTD5406NG is an excellent choice for your power MOSFET needs.

For detailed information, datasheets, and technical support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4135 $51.6875
295+ $0.3393 $100.0935
460+ $0.3287 $151.2020
630+ $0.3181 $200.4030
815+ $0.3075 $250.6125
1,090+ $0.2757 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess