EN
  • EN
  • DE

NTD5414NT4G

Part No NTD5414NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 24A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 24A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 1200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 55W (Tc)
Maximum Rds On at Id,Vgs 37 mOhm @ 24A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083838-NTD5414NT4G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Commercial
Ultra Librarian 3D Model Ultra Librarian NTD5414NT4G CAD Model

Description

Introducing the NTD5414NT4G Power MOSFET by ON Semiconductor

The NTD5414NT4G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This robust semiconductor device is designed to meet the demanding requirements of modern electronic circuits, offering a compact and efficient solution for power management applications.

Key Features

  • Low On-Resistance: The NTD5414NT4G features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved efficiency in operation. This characteristic is vital for applications where power efficiency is critical.
  • High Current Capability: With the ability to handle a substantial continuous drain current (I<sub>D), this MOSFET is suitable for high-power applications, ensuring reliable performance under heavy load conditions.
  • Advanced Technology: Manufactured using ON Semiconductor's proprietary trench technology, the NTD5414NT4G offers superior performance compared to conventional MOSFETs, providing an edge in applications where space and power constraints are a concern.
  • Thermal Management: The device is encapsulated in a compact and thermally efficient package, ensuring that heat dissipation is optimized, which is crucial for maintaining longevity and reliability.

Applications

The versatility of the NTD5414NT4G makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • DC-to-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Automotive applications

Product Specifications

The NTD5414NT4G boasts a 25V drain-to-source voltage (V<sub>DSS), providing a comfortable margin for most low to medium voltage applications. The device is also characterized by a fast switching speed, which is essential for reducing switching losses and improving the performance of high-frequency circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD5414NT4G is no exception, meeting stringent industry standards for performance and reliability. Customers can trust this MOSFET to provide consistent, long-term operation in their electronic designs.

Whether you're developing power supplies, managing batteries, or designing motor controls, the NTD5414NT4G from ON Semiconductor is a reliable and efficient choice that will help optimize your application's performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess