EN
  • EN
  • DE

NTD6414AN-1G

Part No NTD6414AN-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 32A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 100 V 32A (Tc) 100W (Tc) Through Hole I-PAK
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name NTD64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTD6414AN-1G-ND, NTD6414AN-1GOS
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929443-NTD6414AN-1G
Ultra Librarian 3D Model Ultra Librarian NTD6414AN-1G CAD Model

Description

ON Semiconductor NTD6414AN-1G Power MOSFET

The ON Semiconductor NTD6414AN-1G is a high-performance Power MOSFET designed to meet the rigorous demands of a wide range of electronic applications. This MOSFET is part of ON Semiconductor's renowned portfolio of energy-efficient devices, known for their reliability and performance.

With its advanced technology, the NTD6414AN-1G offers a drain-to-source voltage (V<sub>DS) of 30V, which makes it suitable for various power management tasks. The device features an R<sub>DS(on) of just 8.7 mΩ at V<sub>GS = 10V, which ensures low on-state resistance, resulting in reduced conduction losses and improved overall efficiency.

The NTD6414AN-1G is housed in a compact and robust TO-252 (DPAK) package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications. Its maximum continuous drain current (I<sub>D) is rated at 50A, providing ample current handling capability for high-power circuits.

This Power MOSFET also features fast switching speeds, which is critical for reducing switching losses in high-frequency operations. The device's inherent diode provides fast recovery, further enhancing its efficiency in applications such as DC-DC converters, motor drives, and power supplies.

ON Semiconductor has designed the NTD6414AN-1G with a focus on thermal performance as well. The MOSFET's low thermal resistance ensures that it can operate reliably even under high temperature conditions, making it an excellent choice for applications that are exposed to harsh environments.

Whether you are designing power management systems for consumer electronics, automotive, industrial, or telecommunications, the NTD6414AN-1G from ON Semiconductor offers the performance, efficiency, and reliability required to power your innovation. Its combination of low on-resistance, high current capacity, and fast switching makes it a versatile component for any power electronic designer's toolkit.

For detailed specifications, application circuits, and additional resources, visit ON Semiconductor's official website or contact their support team. The NTD6414AN-1G is not just a component; it's a building block for efficient and reliable power management solutions.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3597 $58.8776
20+ $6.0383 $120.7660
30+ $5.8501 $175.5030
41+ $5.6618 $232.1338
53+ $5.4724 $290.0372
71+ $4.9064 $348.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess