EN
  • EN
  • DE

NTD65N03R-001

Part No NTD65N03R-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 9.5A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 9.5A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.3W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 8.4 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 041971-NTD65N03R-001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD65N03R-001 CAD Model

Description

The NTD65N03R-001 from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation applications. This device is a member of ON Semiconductor's Power MOSFET product line, which is renowned for its efficiency, reliability, and thermal performance.

Key Features

  • Low R<sub>DS(on): The NTD65N03R-001 boasts a low on-state resistance, ensuring efficient operation and reduced power losses during switching, which is critical for high-efficiency power supplies and converters.
  • High Current Capability: With an ability to handle continuous drain currents up to 65A, this MOSFET is well-suited for high current applications, providing robust performance in demanding scenarios.
  • High Voltage Tolerance: The device can withstand drain-source voltages up to 30V, making it versatile for a wide range of applications that require a moderate voltage range.
  • Logic Level Gate Drive: The NTD65N03R-001 can be driven by logic level voltages, which simplifies the design of the driving circuitry and is compatible with microcontroller outputs.

Applications

The NTD65N03R-001 is ideal for a variety of applications where power efficiency and heat management are crucial. Common applications include:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Automotive applications

Package and Reliability

The NTD65N03R-001 comes in a robust TO-252 (DPAK) package, which offers a compact footprint while allowing for effective heat dissipation. This package is well-suited for surface-mount technology (SMT), enabling streamlined manufacturing processes. Additionally, ON Semiconductor's commitment to quality ensures that this MOSFET provides reliable performance over its operational lifespan.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NTD65N03R-001 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it does not contain materials harmful to the environment. This commitment to sustainability makes it a suitable choice for eco-conscious designs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess