EN
  • EN
  • DE

NTF3055-100

Part No NTF3055-100
Manufacturer ON Semiconductor
Description Power MOSFET 3.0 Amps 60 Volts N-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232476-NTF3055-100
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian NTF3055-100 CAD Model

Description

The NTF3055-100 from ON Semiconductor is a high-performance N-channel Power MOSFET designed to handle high power and current efficiently. This device is a testament to ON Semiconductor's commitment to providing advanced power management solutions for a wide array of applications. Whether you are designing power supplies, motor controllers, or any other system requiring efficient power switching, the NTF3055-100 is engineered to meet your needs.

Key Features

  • High Current Capability: The device is capable of supporting a continuous drain current of up to 3A, making it suitable for high-power applications.
  • Low On-Resistance: Featuring a low on-state resistance (R<sub>DS(on)) of just 85 mΩ at V<sub>GS = 10V, the MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTF3055-100 offers superior performance in terms of switching speed and reliability.
  • Voltage Handling: With a drain-source voltage (V<sub>DSS) of 60V, this MOSFET can handle a wide range of applications that require high voltage operations.
  • Thermal Performance: The device comes in a TO-220 package, known for its excellent thermal characteristics, ensuring that the device remains cool even under heavy loads.

Applications

The versatility of the NTF3055-100 allows it to be used in various applications, including:

  • Power management for consumer electronics
  • DC/DC converters
  • Motor drives and controllers
  • Switching regulators
  • Power inverters
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTF3055-100 is no exception. The device is produced with the highest standards and has undergone rigorous testing to ensure its performance and reliability. With its robust construction and proven technology, this MOSFET is an excellent choice for designers looking for a dependable component that will stand the test of time in their electronic designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3645 $51.0300
335+ $0.2991 $100.1985
520+ $0.2898 $150.6960
715+ $0.2804 $200.4860
925+ $0.2711 $250.7675
1,235+ $0.2430 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess