EN
  • EN
  • DE

NTF3055L108

Part No NTF3055L108
Manufacturer ON Semiconductor
Description Power MOSFET 3.0 A, 60 V, Logic Level, N-Channel SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232479-NTF3055L108
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian NTF3055L108 CAD Model

Description

The NTF3055L108 is a high-performance, N-channel Power MOSFET produced by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This semiconductor device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching capabilities.

Key Features

  • Low ON Resistance: The NTF3055L108 boasts a low ON resistance, which translates to reduced conduction losses and improved power efficiency. This feature is particularly beneficial in applications where power conservation is crucial.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-speed applications, ensuring that devices can operate with precision timing and reduced power loss.
  • Low Gate Charge: The device has a low gate charge, which minimizes the energy required to turn the MOSFET on and off. This leads to further efficiency gains and reduced heat generation.
  • Enhanced Durability: ON Semiconductor's NTF3055L108 is built to withstand harsh conditions and is characterized by its robustness, offering a long operational lifespan even under challenging environments.

Applications

The NTF3055L108 is versatile and can be used in a variety of applications, such as:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Switching Regulators
  • Automotive Applications

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 3A Power Dissipation (P<sub>D) 25W Operating Temperature Range -55°C to +175°C

With its exceptional performance and reliability, the NTF3055L108 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,962 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess