EN
  • EN
  • DE

NTGS3441PT1G

Part No NTGS3441PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.8A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.6V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 345pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 510mW (Ta)
Maximum Rds On at Id,Vgs 110 mOhm @ 3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 060640-NTGS3441PT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTGS3441PT1G CAD Model

Description

The ON Semiconductor NTGS3441PT1G is a high-performance Power MOSFET designed to handle a wide range of applications requiring efficient power management and switching. This device is part of ON Semiconductor's comprehensive portfolio of MOSFETs that provide designers with solutions to optimize their systems for energy efficiency, size reduction, and robust performance.

Key Features

  • Low On-Resistance: The NTGS3441PT1G boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Switching Speed: This MOSFET is designed for fast switching applications, making it ideal for power supplies, DC-DC converters, and motor control circuits.
  • Low Gate Charge: With a low gate charge, the NTGS3441PT1G requires less energy to switch, leading to lower power dissipation and improved power efficiency.
  • Small Footprint: Packaged in a small, surface-mountable SOT-23 configuration, the NTGS3441PT1G is suitable for space-constrained applications.

Applications

The NTGS3441PT1G is versatile and can be used in a variety of applications, including:

  • Power Management for Portable Devices
  • DC-DC Converters
  • Load Switching
  • Battery Management Systems
  • Motor Control

Technical Specifications

  • Drain-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 6.5A
  • Power Dissipation (P<sub>D): 1.56W
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOT-23

The NTGS3441PT1G from ON Semiconductor is a testament to the company's commitment to providing innovative solutions that meet the demands of modern electronic designs. Whether you're designing power-efficient portable devices or robust industrial systems, the NTGS3441PT1G is a reliable and efficient choice for your power switching needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess