EN
  • EN
  • DE

NTH4L020N090SC1

Part No NTH4L020N090SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SILICON CARBIDE MOSFET, NCHANNEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000134-NTH4L020N090SC1
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Packaging Tube
FET Type N-Channel
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-4
Product Status Active
Base Product Number NTH4L02
Ultra Librarian 3D Model Ultra Librarian NTH4L020N090SC1 CAD Model

Description

Introducing the NTH4L020N090SC1 Power MOSFET from ON Semiconductor

The NTH4L020N090SC1 is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in energy-efficient innovations. This MOSFET is designed to meet a wide range of applications, offering an optimal balance between conduction and switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), the NTH4L020N090SC1 is capable of handling significant power, making it suitable for high-power applications.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliability even under high temperature operating conditions, thereby extending the life of your product.
  • Fast Switching Speed: The device's fast switching capabilities minimize energy loss during power conversion processes and improve overall system responsiveness.

Applications

The versatility of the NTH4L020N090SC1 Power MOSFET allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Conversion Systems
  • Motor Drives
  • Power Inverters
  • Automotive Applications

Technical Specifications

The NTH4L020N090SC1 offers a comprehensive set of technical specifications designed to meet the most demanding requirements:

  • Voltage Rating: 900V, providing a wide safety margin for high voltage operations.
  • Package: It comes in a compact, surface-mount package that is both space-saving and conducive to high-density PCB layouts.
  • Compliance: This product is compliant with the RoHS directive, ensuring it meets current environmental standards for electronic components.

With ON Semiconductor's commitment to quality, the NTH4L020N090SC1 is manufactured to the highest standards, assuring that it meets the rigorous demands of industrial and automotive applications. Whether you're designing power supplies or integrating power components into complex systems, the NTH4L020N090SC1 provides the performance, efficiency, and reliability you need.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess