EN
  • EN
  • DE

NTHL020N120SC1

Part No NTHL020N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 103A TO247-3 / N-Channel 1200 V 103A (Tc) 535W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 103A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 28mOhm @ 60A, 20V
Vgs(th) (Max) @ Id 4.3V @ 20mA
Gate Charge (Qg) (Max) @ Vgs 203 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 2890 pF @ 800 V
Power Dissipation (Max) 535W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number NTHL020
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTHL020N120SC1
Standard Package 30
Win Source Part Number 1324341-NTHL020N120SC1
Ultra Librarian 3D Model Ultra Librarian NTHL020N120SC1 CAD Model

Description

The NTHL020N120SC1 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by ON Semiconductor, a leading force in power efficiency and energy conservation in semiconductor technologies. This high-performance MOSFET is designed to meet the rigorous demands of today's advanced power electronic applications, offering a combination of high efficiency, fast switching, and robust thermal performance.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 1200V, this MOSFET can handle high voltage applications with ease, making it ideal for power supplies, inverters, and motor drives.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of just 20mΩ, which translates to reduced conduction losses and improved power efficiency in your circuit.
  • High-Speed Switching: The NTHL020N120SC1 is capable of high-speed switching, which is critical for reducing switching losses and improving the performance of power converters and other high-frequency applications.
  • Robust Thermal Performance: Designed to withstand high temperatures, this MOSFET operates reliably even under extreme conditions, making it suitable for demanding environments.
  • Low Gate Charge and Capacitance: The low gate charge (Q<sub>G) and capacitances (C<sub>iss, C<sub>oss, C<sub>rss) facilitate easier drive and faster switching speeds.

Applications

The NTHL020N120SC1 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV)
  • High Voltage DC/DC Converters

Environmental and Quality Certifications

The NTHL020N120SC1 is not only a high-performance component but also meets rigorous environmental and quality standards. It is RoHS compliant, ensuring that it is free from hazardous substances, and is manufactured under ISO 9001 quality management systems, reflecting ON Semiconductor's commitment to environmental responsibility and product excellence.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 963 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess