EN
  • EN
  • DE

NTLGD3502NT2G

Part No NTLGD3502NT2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 4.3A/3.6A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.3A, 3.6A
Maximum Rds On at Id,Vgs 60 mOhm @ 4.3A, 4.5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 4nC @ 4.5V
Max Input Capacitance 480pF @ 10V
Maximum Power Dissipation 1.74W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 060655-NTLGD3502NT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTLGD3502NT2G CAD Model

Description

ON Semiconductor NTLGD3502NT2G Overview

The ON Semiconductor NTLGD3502NT2G is a cutting-edge Power MOSFET designed to deliver high performance and efficiency in a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Gate Charge (Qg): The NTLGD3502NT2G features a low gate charge, which reduces switching losses and enables faster switching speeds, making it ideal for high-frequency applications.
  • High Power Density: With its compact footprint, this Power MOSFET offers high power density, which is crucial for space-constrained applications.
  • Low On-Resistance (Rds(on)): The low on-resistance of the NTLGD3502NT2G minimizes conduction losses, thereby improving overall energy efficiency.
  • Robust Thermal Performance: The device is designed to handle high thermal loads, ensuring reliable operation even under strenuous conditions.
  • Dual N-Channel Configuration: The dual N-Channel configuration allows for design flexibility, making it suitable for a variety of circuit topologies.

Applications

The NTLGD3502NT2G is versatile and can be used across a diverse range of applications. Some of the typical applications include:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switching Regulators
  • Automotive Applications
  • Renewable Energy Systems

Product Specifications

The NTLGD3502NT2G boasts impressive specifications that underscore its performance capabilities:

  • Voltage Rating: This MOSFET operates at a voltage rating that ensures it can handle typical system voltages with ease.
  • Current Capacity: It has a high current capacity, which allows it to manage large current flows without overheating or failing.
  • Package Type: Encased in a small and efficient package, the NTLGD3502NT2G is designed for optimal thermal management and space-saving on PCBs.

In conclusion, the ON Semiconductor NTLGD3502NT2G Power MOSFET is an excellent choice for designers looking for a high-performance, energy-efficient, and reliable component that can be used in a multitude of electronic applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0457 $62.7420
135+ $0.8581 $115.8435
210+ $0.8313 $174.5730
290+ $0.8045 $233.3050
375+ $0.7777 $291.6375
500+ $0.6972 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess