EN
  • EN
  • DE

SP491ECN

Part No SP491ECN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Enhanced Full Duplex RS-485 Transceivers / Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257433-SP491ECN
Manufacturer Homepage www.sipex.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SP491E
Introduction Date January 19, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SP491ECN CAD Model

Description

The SP491ECN is a high-performance RS-485 transceiver manufactured by Sipex Corporation. This device is designed for robust and reliable data communication in harsh industrial environments, providing bidirectional communication over a single twisted pair cable. It offers enhanced protection against electrostatic discharge (ESD) and electrical overstress (EOS), making it suitable for applications requiring high levels of noise immunity and protection.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and industrial control networks.
  • Building Automation: Employed in HVAC systems, lighting control, and access control systems.
  • Process Control: Used in chemical plants, oil refineries, and other process control applications.
  • Point-of-Sale (POS) Systems: Provides communication between cash registers, barcode scanners, and other POS devices.
  • Networking: Used in RS-485 networks for data acquisition, remote monitoring, and control.

Features

  • High ESD Protection: Provides robust protection against electrostatic discharge, preventing damage to the transceiver and connected circuitry.
  • Wide Common-Mode Voltage Range: Allows for reliable communication in noisy environments with ground potential differences.
  • High Data Rate: Supports data rates up to 10 Mbps, enabling high-speed communication.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered and energy-sensitive applications.
  • Thermal Shutdown Protection: Protects the transceiver from damage due to excessive temperature.

Benefits

  • Robust Communication: High ESD protection and wide common-mode voltage range ensure reliable communication in harsh environments.
  • High-Speed Data Transfer: Supports high data rates, enabling fast and efficient data transmission.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and extends the operational life of battery-powered devices.
  • Circuit Protection: Thermal shutdown protection prevents damage to the transceiver, enhancing system reliability.
  • Versatile Applications: Suitable for a wide range of industrial, commercial, and networking applications.

Additional Details

The SP491ECN typically operates from a single 5V supply and is available in various surface-mount packages, such as SOIC and TSSOP, for easy integration into PCB designs. It features a driver and receiver that can be independently enabled or disabled, allowing for flexible configuration of the communication link. Key specifications include a high input impedance, a low output impedance, and a wide operating temperature range. The device is designed to meet or exceed the requirements of the TIA/EIA-485 standard. The SP491ECN is commonly used in applications where reliable and long-distance communication is required, such as in industrial automation systems and building management networks. Its robust design and high level of protection make it a preferred choice for demanding applications where data integrity and system reliability are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess