EN
  • EN
  • DE

NTLJD4116NT1G

Part No NTLJD4116NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 2.5A 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.5A
Maximum Rds On at Id,Vgs 70 mOhm @ 2A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 6.5nC @ 4.5V
Max Input Capacitance 427pF @ 15V
Maximum Power Dissipation 710mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WDFN (2x2)
Win Source Part Number 093463-NTLJD4116NT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTLJD4116NT1G CAD Model

Description

ON Semiconductor NTLJD4116NT1G Power MOSFET

The NTLJD4116NT1G is a high-performance Power MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-state resistance. This product is a testament to ON Semiconductor's commitment to providing energy-saving solutions for a variety of applications, including power supply, conversion, and management systems.

Key Features:

  • Low On-Resistance: The NTLJD4116NT1G boasts a very low on-resistance, which greatly reduces conduction losses, enhancing the overall efficiency of the system in which it is used.
  • Dual P-Channel Device: This component is a dual P-Channel MOSFET, which means it includes two MOSFETs in one package, allowing for compact designs and simplified PCB layouts.
  • High Power and Current Handling: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
  • Small Footprint: The NTLJD4116NT1G comes in a compact, surface-mount package, making it ideal for space-constrained applications.
  • Temperature Performance: It operates over a broad temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications:

The NTLJD4116NT1G is versatile and can be used in a wide array of applications, such as:

  • DC/DC converters
  • Power management for portable devices
  • Load switch applications
  • Battery management systems
  • Motor control circuits

Environmental and Quality Certifications:

ON Semiconductor ensures that its products meet rigorous environmental and quality standards. The NTLJD4116NT1G is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with the environment in mind. Additionally, it adheres to the industry's quality management standards, ensuring a reliable and consistent performance.

In summary, the NTLJD4116NT1G from ON Semiconductor is an efficient, reliable, and environmentally friendly solution for power switching and management applications, offering designers a high-performance component with a small footprint and low on-resistance.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6663 $53.3040
185+ $0.5468 $101.1580
285+ $0.5297 $150.9645
395+ $0.5126 $202.4770
505+ $0.4955 $250.2275
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess